Molex TERM. STRIP, INSULATED SOLDER TURRET, 2CIRCUITS 38720-3202

Description
Specifications. Terminal Centers: 3⁄8". Current Rating (UL): 15 amps. Voltage Rating RMS: UL recognized, Class B — 250; Class — 150. CSA Certified: 300 @ 15 amps. Insulator Material: Thermoplastic, glass-filled. UL temp. index, 95°C. UL Flame Retardant Rating: 94V-0, black. W × H: 5⁄8 × 21⁄32". Max. AWG: 14. Terminal Screws: No. 6-32 × 1⁄4" binding head screws. Steel, zinc chromate finish. PC bottom terminals are brass, bright electro-tinned.
Datasheet
Description
Specifications. Terminal Centers: 3⁄8". Current Rating (UL): 15 amps. Voltage Rating RMS: UL recognized, Class B — 250; Class — 150. CSA Certified: 300 @ 15 amps. Insulator Material: Thermoplastic, glass-filled. UL temp. index, 95°C. UL Flame Retardant Rating: 94V-0, black. W × H: 5⁄8 × 21⁄32". Max. AWG: 14. Terminal Screws: No. 6-32 × 1⁄4" binding head screws. Steel, zinc chromate finish. PC bottom terminals are brass, bright electro-tinned.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM. STRIP, INSULATED SOLDER TURRET, 2CIRCUITS - 70110957 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERM. STRIP, INSULATED SOLDER TURRET, 2CIRCUITS
70110957
TERM. STRIP, INSULATED SOLDER TURRET, 2CIRCUITS 70110957
Specifications. Terminal Centers: 3⁄8". Current Rating (UL): 15 amps. Voltage Rating RMS: UL recognized, Class B — 250; Class — 150. CSA Certified: 300 @ 15 amps. Insulator Material: Thermoplastic, glass-filled. UL temp. index, 95°C. UL Flame Retardant Rating: 94V-0, black. W × H: 5⁄8 × 21⁄32". Max. AWG: 14. Terminal Screws: No. 6-32 × 1⁄4" binding head screws. Steel, zinc chromate finish. PC bottom terminals are brass, bright electro-tinned.

Specifications. Terminal Centers: 3⁄8". Current Rating (UL): 15 amps. Voltage Rating RMS: UL recognized, Class B — 250; Class — 150. CSA Certified: 300 @ 15 amps. Insulator Material: Thermoplastic, glass-filled. UL temp. index, 95°C. UL Flame Retardant Rating: 94V-0, black. W × H: 5⁄8 × 21⁄32". Max. AWG: 14. Terminal Screws: No. 6-32 × 1⁄4" binding head screws. Steel, zinc chromate finish. PC bottom terminals are brass, bright electro-tinned.

Supplier's Site
Terminal Block, Barrier, 2Pos, 12Awg; Pitch Spacing Molex - 14F2017 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos, 12Awg; Pitch Spacing Molex
14F2017
Terminal Block, Barrier, 2Pos, 12Awg; Pitch Spacing Molex 14F2017
TERMINAL BLOCK, BARRIER, 2POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38720-3202 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-3202
Barrier Terminal Blocks 38720-3202
Barrier Terminal Blocks .375 PCB 2P SINGLE Solder turret style

Barrier Terminal Blocks .375 PCB 2P SINGLE Solder turret style

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 70110957 14F2017 38720-3202
Product Name TERM. STRIP, INSULATED SOLDER TURRET, 2CIRCUITS Terminal Block, Barrier, 2Pos, 12Awg; Pitch Spacing Molex Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals CSA Mark (US, NRTL/C); UL Listing Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Barrier Terminal Blocks
# of Contacts 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.187"), Solder Holes
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-03D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.006 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers