Molex Barrier Terminal Blocks 38720-0204

Description
Barrier Terminal Blocks SR BTS CB 4 ASY
Datasheet
Description
Barrier Terminal Blocks SR BTS CB 4 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38720-0204 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-0204
Barrier Terminal Blocks 38720-0204
Barrier Terminal Blocks SR BTS CB 4 ASY

Barrier Terminal Blocks SR BTS CB 4 ASY

Buy Now Datasheet
Terminal Block, Barrier, 4Pos, 14Awg; No. Of Rows Molex - 73K1459 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 14Awg; No. Of Rows Molex
73K1459
Terminal Block, Barrier, 4Pos, 14Awg; No. Of Rows Molex 73K1459
TERMINAL BLOCK, BARRIER, 4POS, 14AWG; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4POS, 14AWG; No. of Rows:1 Row; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 38720-0204 73K1459
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 4Pos, 14Awg; No. Of Rows Molex
Termination Options Solder
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Barrier Terminal Blocks
# of Contacts 4
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Shield terminal block - 2001-1308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers