Molex Terminal Block, Barrier, 10Pos, 12Awg; Pitch Spacing Molex 38700-7510

Description
TERMINAL BLOCK, BARRIER, 10POS, 12AWG; Pitch Spacing:8.26mm; No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:Beau 38700 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 10POS, 12AWG; Pitch Spacing:8.26mm; No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:Beau 38700 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 10Pos, 12Awg; Pitch Spacing Molex - 25M2984 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10Pos, 12Awg; Pitch Spacing Molex
25M2984
Terminal Block, Barrier, 10Pos, 12Awg; Pitch Spacing Molex 25M2984
TERMINAL BLOCK, BARRIER, 10POS, 12AWG; Pitch Spacing:8.26mm; No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:Beau 38700 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10POS, 12AWG; Pitch Spacing:8.26mm; No. of Rows:1 Row; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:Beau 38700 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38700-7510 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38700-7510
Barrier Terminal Blocks 38700-7510
Barrier Terminal Blocks PCB TERM STRIP 10 CT

Barrier Terminal Blocks PCB TERM STRIP 10 CT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 25M2984 38700-7510
Product Name Terminal Block, Barrier, 10Pos, 12Awg; Pitch Spacing Molex Barrier Terminal Blocks
North American 22 to 12 AWG 22 to 12 AWG
Voltage Rating 300 volts 300 volts
Current Rating 20 amps 20 amps
Termination Options Solder
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15435 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 33
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-24D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.002 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers