Barrier Terminal Blocks PCB BARRIER TERMINAL
TERMINAL BLOCK, BARRIER, 5POS, 12AWG; Pitch Spacing:8.26mm; No. of Rows:1 Row; No. of Positions:5Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 38700-7505 | 25M2982 |
| Product Name | Barrier Terminal Blocks | Terminal Block, Barrier, 5Pos, 12Awg; Pitch Spacing Molex |
| Termination Options | Solder | |
| Approvals | UL 94 V-0 | |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | |
| Terminal Block Type | Barrier Terminal Blocks | |
| # of Contacts | 5 |