Molex SR BTS .500 3CKT PC TERM SEM O END 38660-8803

Description
SR BTS .500 3CKT PC TERM SEM O END
Request a Quote Datasheet
Description
SR BTS .500 3CKT PC TERM SEM O END
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SR BTS .500 3CKT PC TERM SEM O END - 38660-8803 - Heilind Electronics, Inc.
Wilmington, MA, United States
SR BTS .500 3CKT PC TERM SEM O END
38660-8803
SR BTS .500 3CKT PC TERM SEM O END 38660-8803
SR BTS .500 3CKT PC TERM SEM O END

SR BTS .500 3CKT PC TERM SEM O END

Buy Now
Terminal Block, Barrier, 3Pos, 8Awg; Pitch Spacing Molex - 04R8109 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3Pos, 8Awg; Pitch Spacing Molex
04R8109
Terminal Block, Barrier, 3Pos, 8Awg; Pitch Spacing Molex 04R8109
TERMINAL BLOCK, BARRIER, 3POS, 8AWG; Pitch Spacing:12.7mm; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Rated Current:45A; Rated Voltage:600V; Product Range:38660 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3POS, 8AWG; Pitch Spacing:12.7mm; No. of Rows:1 Row; No. of Positions:3Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Rated Current:45A; Rated Voltage:600V; Product Range:38660 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38660-8803 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38660-8803
Barrier Terminal Blocks 38660-8803
Barrier Terminal Blocks .500 TRI BARRIER 3P 600V

Barrier Terminal Blocks .500 TRI BARRIER 3P 600V

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 38660-8803 04R8109 38660-8803
Product Name SR BTS .500 3CKT PC TERM SEM O END Terminal Block, Barrier, 3Pos, 8Awg; Pitch Spacing Molex Barrier Terminal Blocks
North American 18 to 8 AWG 18 to 8 AWG
Voltage Rating 600 volts 600 volts
Current Rating 45 amps 45 amps
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.065 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers