Molex 38630-7803 Barrier Strip
Molex 38630-7803 Barrier Strip
TERMINAL BLOCK, BARRIER, 3WAYS, 12AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:600V; Product Range:38630 Series; Approval RoHS Compliant: Yes
SR BTS PC 50 3 ASY C ROHS COMPLIANT: YES
Barrier Terminal Blocks SR BTS PC 50 3 ASY
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1790791 | 98K8940 | 29B2926 | 38630-7803 |
| Product Name | Barrier Strips | Terminal Block, Barrier, 3Ways, 12Awg; Pitch Spacing Molex | Sr Bts Pc 50 3 Asy C Rohs Compliant Molex | Barrier Terminal Blocks |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | ||
| # of Contacts | 3 | 3 | ||
| Contacts Pitch | 11.13 mm (0.44 inches) | 11.13 mm (0.44 inches) | ||
| Orientation | 180°; Straight | Vertical | ||
| Body Material | Pbt |