Molex Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc., 12 position 38211-0112

Description
Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc., 12 position
Description
Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc., 12 position

Suppliers

Company
Product
Description
Supplier Links
Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc., 12 position - 70111163 - Allied Electronics, Inc.
Fort Worth, TX, USA
Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc., 12 position
70111163
Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc., 12 position 70111163
Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc., 12 position

Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc., 12 position

Supplier's Site
Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Molex - 72K7383 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Molex
72K7383
Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Molex 72K7383
TERMINAL BLOCK, BARRIER, 12POS, 10AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:38211 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12POS, 10AWG; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:38211 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 70111163 72K7383
Product Name Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc., 12 position Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Molex
Mounting Options Terminal Strip
Terminal Block Type Dual level
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.82 - Screw terminal (Box clamp) socket - 9082 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, cRUus, ukca, CE-2, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.205 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1611/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers