Molex Rectangular Cable Assemblies 369240303

Description
"3 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet
Description
"3 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-0369240303-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-0369240303-ND
Rectangular Cable Assemblies 900-0369240303-ND
"3 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

"3 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0369240303-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Stability Cables - SW-24-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 26/20AWG, 16FT Length - 3021025-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details