Molex DISCR WIR ASSY 4 CKT 1000MM MINIFIT-SR 36924-0410

Description
DISCR WIR ASSY 4 CKT 1000MM MINIFIT-SR
Request a Quote Datasheet
Description
DISCR WIR ASSY 4 CKT 1000MM MINIFIT-SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISCR WIR ASSY 4 CKT 1000MM MINIFIT-SR - 36924-0410 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISCR WIR ASSY 4 CKT 1000MM MINIFIT-SR
36924-0410
DISCR WIR ASSY 4 CKT 1000MM MINIFIT-SR 36924-0410
DISCR WIR ASSY 4 CKT 1000MM MINIFIT-SR

DISCR WIR ASSY 4 CKT 1000MM MINIFIT-SR

Buy Now
Cable Assy, 4P Mini-Fit Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 41AH7764 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Mini-Fit Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
41AH7764
Cable Assy, 4P Mini-Fit Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 41AH7764
CABLE ASSY, 4P MINI-FIT RCPT-RCPT, 3.3FT; Connector to Connector:Mini-Fit SR TPA Receptacle to Mini-Fit SR TPA Receptacle; No. of Positions:4Positions ; Connector Pitch:10mm; No. of Rows:1 Row; Cable Length - Metric:1m RoHS Compliant: Yes

CABLE ASSY, 4P MINI-FIT RCPT-RCPT, 3.3FT; Connector to Connector:Mini-Fit SR TPA Receptacle to Mini-Fit SR TPA Receptacle; No. of Positions:4Positions; Connector Pitch:10mm; No. of Rows:1 Row; Cable Length - Metric:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36924-0410 41AH7764
Product Name DISCR WIR ASSY 4 CKT 1000MM MINIFIT-SR Cable Assy, 4P Mini-Fit Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/600-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers