Molex DISC WIR ASY 5 CKT 300MM L1NK 396 36921-0503

Description
DISC WIR ASY 5 CKT 300MM L1NK 396
Request a Quote Datasheet
Description
DISC WIR ASY 5 CKT 300MM L1NK 396
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY 5 CKT 300MM L1NK 396 - 36921-0503 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY 5 CKT 300MM L1NK 396
36921-0503
DISC WIR ASY 5 CKT 300MM L1NK 396 36921-0503
DISC WIR ASY 5 CKT 300MM L1NK 396

DISC WIR ASY 5 CKT 300MM L1NK 396

Buy Now
L1Nk 396 5 Circuit 300Mm Rohs Compliant Molex - 29AH0729 - Newark, An Avnet Company
Chicago, IL, United States
L1Nk 396 5 Circuit 300Mm Rohs Compliant Molex
29AH0729
L1Nk 396 5 Circuit 300Mm Rohs Compliant Molex 29AH0729
L1NK 396 5 CIRCUIT 300MM ROHS COMPLIANT: YES

L1NK 396 5 CIRCUIT 300MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36921-0503 29AH0729
Product Name DISC WIR ASY 5 CKT 300MM L1NK 396 L1Nk 396 5 Circuit 300Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 1.97 ft (6 dm)
View Details
ZK2002-6400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details