Molex DISC WIR ASY 4 CKT 1000MM L1NK 396 36921-0410

Description
DISC WIR ASY 4 CKT 1000MM L1NK 396
Request a Quote Datasheet
Description
DISC WIR ASY 4 CKT 1000MM L1NK 396
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY 4 CKT 1000MM L1NK 396 - 36921-0410 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY 4 CKT 1000MM L1NK 396
36921-0410
DISC WIR ASY 4 CKT 1000MM L1NK 396 36921-0410
DISC WIR ASY 4 CKT 1000MM L1NK 396

DISC WIR ASY 4 CKT 1000MM L1NK 396

Buy Now
L1Nk 396 4 Circuit 1000Mm Rohs Compliant Molex - 29AH0726 - Newark, An Avnet Company
Chicago, IL, United States
L1Nk 396 4 Circuit 1000Mm Rohs Compliant Molex
29AH0726
L1Nk 396 4 Circuit 1000Mm Rohs Compliant Molex 29AH0726
L1NK 396 4 CIRCUIT 1000MM ROHS COMPLIANT: YES

L1NK 396 4 CIRCUIT 1000MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36921-0410 29AH0726
Product Name DISC WIR ASY 4 CKT 1000MM L1NK 396 L1Nk 396 4 Circuit 1000Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details