Molex DISC WIR ASY 3 CKT 75MM L1NK 396 36921-0300

Description
DISC WIR ASY 3 CKT 75MM L1NK 396
Request a Quote Datasheet
Description
DISC WIR ASY 3 CKT 75MM L1NK 396
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY 3 CKT 75MM L1NK 396 - 36921-0300 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY 3 CKT 75MM L1NK 396
36921-0300
DISC WIR ASY 3 CKT 75MM L1NK 396 36921-0300
DISC WIR ASY 3 CKT 75MM L1NK 396

DISC WIR ASY 3 CKT 75MM L1NK 396

Buy Now
L1Nk 396 3 Circuit 75Mm Rohs Compliant Molex - 29AH0719 - Newark, An Avnet Company
Chicago, IL, United States
L1Nk 396 3 Circuit 75Mm Rohs Compliant Molex
29AH0719
L1Nk 396 3 Circuit 75Mm Rohs Compliant Molex 29AH0719
L1NK 396 3 CIRCUIT 75MM ROHS COMPLIANT: YES

L1NK 396 3 CIRCUIT 75MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36921-0300 29AH0719
Product Name DISC WIR ASY 3 CKT 75MM L1NK 396 L1Nk 396 3 Circuit 75Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details