Molex DISC WIR ASY 2 CKT 1000MM L1NK 396 36921-0210

Description
DISC WIR ASY 2 CKT 1000MM L1NK 396
Request a Quote Datasheet
Description
DISC WIR ASY 2 CKT 1000MM L1NK 396
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY 2 CKT 1000MM L1NK 396 - 36921-0210 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY 2 CKT 1000MM L1NK 396
36921-0210
DISC WIR ASY 2 CKT 1000MM L1NK 396 36921-0210
DISC WIR ASY 2 CKT 1000MM L1NK 396

DISC WIR ASY 2 CKT 1000MM L1NK 396

Buy Now
L1Nk 396 2 Circuit 1000Mm Rohs Compliant Molex - 29AH0718 - Newark, An Avnet Company
Chicago, IL, United States
L1Nk 396 2 Circuit 1000Mm Rohs Compliant Molex
29AH0718
L1Nk 396 2 Circuit 1000Mm Rohs Compliant Molex 29AH0718
L1NK 396 2 CIRCUIT 1000MM ROHS COMPLIANT: YES

L1NK 396 2 CIRCUIT 1000MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36921-0210 29AH0718
Product Name DISC WIR ASY 2 CKT 1000MM L1NK 396 L1Nk 396 2 Circuit 1000Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details