Molex DISC WIR ASY,6 CKT 50MM 1.20MM PICO-EZMATE 36920-0600

Description
DISC WIR ASY,6 CKT 50MM 1.20MM PICO-EZMATE
Request a Quote
Description
DISC WIR ASY,6 CKT 50MM 1.20MM PICO-EZMATE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY,6 CKT 50MM 1.20MM PICO-EZMATE - 36920-0600 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY,6 CKT 50MM 1.20MM PICO-EZMATE
36920-0600
DISC WIR ASY,6 CKT 50MM 1.20MM PICO-EZMATE 36920-0600
DISC WIR ASY,6 CKT 50MM 1.20MM PICO-EZMATE

DISC WIR ASY,6 CKT 50MM 1.20MM PICO-EZMATE

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Cable Assemblies
Product Number 36920-0600
Product Name DISC WIR ASY,6 CKT 50MM 1.20MM PICO-EZMATE
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK2000-5151-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details