Molex DISC WIR ASY,5 CKT 150MM 1.20MM PICO-EZMATE 36920-0502

Description
DISC WIR ASY,5 CKT 150MM 1.20MM PICO-EZMATE
Request a Quote
Description
DISC WIR ASY,5 CKT 150MM 1.20MM PICO-EZMATE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY,5 CKT 150MM 1.20MM PICO-EZMATE - 36920-0502 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY,5 CKT 150MM 1.20MM PICO-EZMATE
36920-0502
DISC WIR ASY,5 CKT 150MM 1.20MM PICO-EZMATE 36920-0502
DISC WIR ASY,5 CKT 150MM 1.20MM PICO-EZMATE

DISC WIR ASY,5 CKT 150MM 1.20MM PICO-EZMATE

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Cable Assemblies
Product Number 36920-0502
Product Name DISC WIR ASY,5 CKT 150MM 1.20MM PICO-EZMATE
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details