Molex DISC WIR ASY,4 CKT 100MM 1.20MM PICO-EZMATE 36920-0401

Description
DISC WIR ASY,4 CKT 100MM 1.20MM PICO-EZMATE
Request a Quote
Description
DISC WIR ASY,4 CKT 100MM 1.20MM PICO-EZMATE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY,4 CKT 100MM 1.20MM PICO-EZMATE - 36920-0401 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY,4 CKT 100MM 1.20MM PICO-EZMATE
36920-0401
DISC WIR ASY,4 CKT 100MM 1.20MM PICO-EZMATE 36920-0401
DISC WIR ASY,4 CKT 100MM 1.20MM PICO-EZMATE

DISC WIR ASY,4 CKT 100MM 1.20MM PICO-EZMATE

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Cable Assemblies
Product Number 36920-0401
Product Name DISC WIR ASY,4 CKT 100MM 1.20MM PICO-EZMATE
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details