Molex DISC WIR ASY,2 CKT 300MM 1.20MM PICO-EZMATE 36920-0203

Description
DISC WIR ASY,2 CKT 300MM 1.20MM PICO-EZMATE
Request a Quote
Description
DISC WIR ASY,2 CKT 300MM 1.20MM PICO-EZMATE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY,2 CKT 300MM 1.20MM PICO-EZMATE - 36920-0203 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY,2 CKT 300MM 1.20MM PICO-EZMATE
36920-0203
DISC WIR ASY,2 CKT 300MM 1.20MM PICO-EZMATE 36920-0203
DISC WIR ASY,2 CKT 300MM 1.20MM PICO-EZMATE

DISC WIR ASY,2 CKT 300MM 1.20MM PICO-EZMATE

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Cable Assemblies
Product Number 36920-0203
Product Name DISC WIR ASY,2 CKT 300MM 1.20MM PICO-EZMATE
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details