Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 366380003

Description
Manufacturer: Molex Win Source Part Number: 1332953-0366380003 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Box Number of Positions: 48 Features: Board Lock, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Latch Lock Contact Material: Brass Applications: Automotive Standard Package: 25 Mounting: Board Edge, Through Hole, Right Angle Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 157.5µin (4.00µm) Contact Finish - Post: Tin Insulation Color: Brown Shrouding: Shrouded - 4 Wall Insulation Height: 1.205" (30.61mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM13375,36638-0003,0 36638-0003,036638000 3-ND,366380003 Base Product Number: 036638 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332953-0366380003 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Box Number of Positions: 48 Features: Board Lock, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Latch Lock Contact Material: Brass Applications: Automotive Standard Package: 25 Mounting: Board Edge, Through Hole, Right Angle Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 157.5µin (4.00µm) Contact Finish - Post: Tin Insulation Color: Brown Shrouding: Shrouded - 4 Wall Insulation Height: 1.205" (30.61mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM13375,36638-0003,0 36638-0003,036638000 3-ND,366380003 Base Product Number: 036638 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332953-0366380003 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332953-0366380003
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332953-0366380003
Manufacturer: Molex Win Source Part Number: 1332953-0366380003 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Box Number of Positions: 48 Features: Board Lock, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Latch Lock Contact Material: Brass Applications: Automotive Standard Package: 25 Mounting: Board Edge, Through Hole, Right Angle Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 157.5µin (4.00µm) Contact Finish - Post: Tin Insulation Color: Brown Shrouding: Shrouded - 4 Wall Insulation Height: 1.205" (30.61mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM13375,36638-0003,0 36638-0003,036638000 3-ND,366380003 Base Product Number: 036638 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332953-0366380003
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Box
Number of Positions: 48
Features: Board Lock, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Latch Lock
Contact Material: Brass
Applications: Automotive
Standard Package: 25
Mounting: Board Edge, Through Hole, Right Angle
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 157.5µin (4.00µm)
Contact Finish - Post: Tin
Insulation Color: Brown
Shrouding: Shrouded - 4 Wall
Insulation Height: 1.205" (30.61mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM13375,36638-0003,036638-0003,0366380003-ND,366380003
Base Product Number: 036638
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers, Male Pins - 0366380003 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
0366380003
Headers, Male Pins 0366380003
CONN HEADER BRD EDGE 48POS

CONN HEADER BRD EDGE 48POS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1332953-0366380003 0366380003
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Board Edge, Through Hole, Right Angle Through-Hole; Solder; Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
IC Socket Adapters - 9195539 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Through hole
View Details
Conn, Header, 10Pos, 2Row, 2Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK3970 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details