Molex Circular Connectors - Circular Connectors - Housings - -359780230 -359780230

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133058--359780230 Number of Positions: 2 Pitch: 3.96 mm Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 7 A Housing Material: Polyester Number of Circuits: 2 Orientation: Vertical, Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Country of Origin: KR Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant Glow Wire Compliant: Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133058--359780230 Number of Positions: 2 Pitch: 3.96 mm Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 7 A Housing Material: Polyester Number of Circuits: 2 Orientation: Vertical, Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Country of Origin: KR Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant Glow Wire Compliant: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - -359780230 - 1133058--359780230 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - -359780230
1133058--359780230
Circular Connectors - Circular Connectors - Housings - -359780230 1133058--359780230
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133058--359780230 Number of Positions: 2 Pitch: 3.96 mm Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 7 A Housing Material: Polyester Number of Circuits: 2 Orientation: Vertical, Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Country of Origin: KR Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant Glow Wire Compliant: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133058--359780230
Number of Positions: 2
Pitch: 3.96 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 7 A
Housing Material: Polyester
Number of Circuits: 2
Orientation: Vertical, Right Angle
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: KR
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Glow Wire Compliant: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1133058--359780230
Product Name Circular Connectors - Circular Connectors - Housings - -359780230
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Industrial Circular Connectors - 101012 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details