4 Pos 1 Row 2mm Pitch Female Receptacle Connector Product overview: 35507-0400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-35507-0400 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 906666-35507-0400
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Molex 35507-0400 Connector Housing
Molex 35507-0400 Connector Housing
Connector
4CKT NEW 2.0 W/B CONN HOUSING ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35507-0400 | 340-35507-0400 | 906666-35507-0400 | 7979155 | 7979155P | 35507-0400 | 28AC9059 |
| Product Name | Connectors | Electronic Connector | Rectangular Connectors - 35507-0400 | Wire Housings & Plugs | Wire Housings & Plugs | 4Ckt New 2.0 W/b Conn Housing Rohs Compliant Molex | |
| Termination | Crimp | ||||||
| Voltage Rating | 125 volts | ||||||
| Current Rating | 2.0 amps | ||||||
| Connector Type | Rectangular Connectors, Heavy Duty |