Shrouded Header; Gender:Header; No. of Contacts:4; Pitch Spacing:2mm; Contact Termination:Solder; Contact Material:Brass; Contact Plating:Tin; No. of Rows:1; Series:Sherlock?; Current Rating:2.0A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 93K7154 |
| Product Name | Shrouded Header; Gender Molex |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Current Rating | 2 amps |