MOLEX
35363-0352 -- 2.0 W/B CONN.WAFER ASSY MOLEX
Molex
2.0 W/b Conn.wafer Assy Molex
35363-0352
Description
2.0 W/B CONN.WAFER ASSY
Description
2.0 W/B CONN.WAFER ASSY
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90AJ3637 |
|
Product Name
|
2.0 W/b Conn.wafer Assy Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details