Molex Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins 353620450

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: Sherlock 35362 Package: Bulk Product Status: Active Connector Type: Header Voltage Rating: 125V Mated Stacking Heights: 8.5mm Contact Finish Thickness - Post: 39.4µin (1.00µm) Applications: Automotive, General Purpose
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: Sherlock 35362 Package: Bulk Product Status: Active Connector Type: Header Voltage Rating: 125V Mated Stacking Heights: 8.5mm Contact Finish Thickness - Post: 39.4µin (1.00µm) Applications: Automotive, General Purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: Sherlock 35362 Package: Bulk Product Status: Active Connector Type: Header Voltage Rating: 125V Mated Stacking Heights: 8.5mm Contact Finish Thickness - Post: 39.4µin (1.00µm) Applications: Automotive, General Purpose

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Series: Sherlock 35362
Package: Bulk
Product Status: Active
Connector Type: Header
Voltage Rating: 125V
Mated Stacking Heights: 8.5mm
Contact Finish Thickness - Post: 39.4µin (1.00µm)
Applications: Automotive, General Purpose

Buy Now Datasheet
Wire-To-Board Connector, Straight, Sherlock 35362 Series, Through Hole, Header, 4, 2 Mm Rohs Compliant Molex - 39K2361 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Straight, Sherlock 35362 Series, Through Hole, Header, 4, 2 Mm Rohs Compliant Molex
39K2361
Wire-To-Board Connector, Straight, Sherlock 35362 Series, Through Hole, Header, 4, 2 Mm Rohs Compliant Molex 39K2361
Wire-To-Board Connector, Straight, Sherlock 35362 Series, Through Hole, Header, 4, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Straight, Sherlock 35362 Series, Through Hole, Header, 4, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 39K2361
Product Name Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Wire-To-Board Connector, Straight, Sherlock 35362 Series, Through Hole, Header, 4, 2 Mm Rohs Compliant Molex
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Socket - 70182107 - Allied Electronics, Inc.
Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
Contact Plating Tin
View Details
DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details