Keystone Electronics Corp. 3 Tabs Quick Fit Header 7833

Description
Part Number: 7833 Material: Steel Mounting: THM Number of Tabs: 3 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Description
Part Number: 7833 Material: Steel Mounting: THM Number of Tabs: 3 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7833 is a vertical Quick-Fit header assembly with three steel tabs, designed for rugged multi-insertion applications and PC board retention. The insulator is thermoplastic rated UL 94V-0, with terminals rated for 15 Amps at 500V AC and operating temperatures from -50°C to +145°C. The tab dimensions are 0.250 in (6.4 mm) wide and 0.032 in (0.81 mm) thick. The assembly is compatible with rivet mount male terminals meeting NEMA 2-E201546 and UL 310 specifications.

Datasheet Summary
Powered by GS/AI

The 7833 is a vertical Quick-Fit header assembly with three steel tabs, designed for rugged multi-insertion applications and PC board retention. The insulator is thermoplastic rated UL 94V-0, with terminals rated for 15 Amps at 500V AC and operating temperatures from -50°C to +145°C. The tab dimensions are 0.250 in (6.4 mm) wide and 0.032 in (0.81 mm) thick. The assembly is compatible with rivet mount male terminals meeting NEMA 2-E201546 and UL 310 specifications.

Suppliers

Company
Product
Description
Supplier Links
3 Tabs Quick Fit Header - 7833 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 Tabs Quick Fit Header
7833
3 Tabs Quick Fit Header 7833
Part Number: 7833 Material: Steel Mounting: THM Number of Tabs: 3 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7833

  • Material: Steel
  • Mounting: THM
  • Number of Tabs: 3
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick-Fit

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7833
Product Name 3 Tabs Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
4-40 Threaded Turret Terminal .188' Long - 1587-2 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Single Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details