The Wire-To-Board Connector, part of the Sherlock 35362 Series, features a straight, through-hole header design with a 2.00mm pitch and three circuits. It is constructed from nylon with tin plating on the mating and termination interfaces. The connector is RoHS compliant and has a maximum current rating of 2.0A and a maximum voltage rating of 125V. It is designed for a temperature range of -40°C to +105°C and supports up to 30 mating cycles. The connector includes kinked PC tails for secure mounting and has a mated height of 8.50mm. It is not stackable and is polarized to the mating part, ensuring proper alignment during connection. The recommended PCB thickness for use with this connector is 1.60mm.
Wire-To-Board Connector, Straight, Sherlock 35362 Series, Through Hole, Header, 3, 2 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 39K2360 |
| Product Name | Wire-To-Board Connector, Straight, Sherlock 35362 Series, Through Hole, Header, 3, 2 Mm Rohs Compliant Molex |
| Product Type | IC Headers |