WTB CONN, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 35318 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 35M5017 |
| Product Name | Wtb Conn, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex |
| Device Type | Power |