Molex Wtb Housing, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex 35156-0300

Description
WTB HOUSING, RCPT, 3POS, 1ROW, 3.96MM; Product Range:35156 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:50217 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:3Contacts RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 3POS, 1ROW, 3.96MM; Product Range:35156 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:50217 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:3Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex - 56H7081 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex
56H7081
Wtb Housing, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex 56H7081
WTB HOUSING, RCPT, 3POS, 1ROW, 3.96MM; Product Range:35156 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:50217 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:3Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 3POS, 1ROW, 3.96MM; Product Range:35156 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:3.96mm; For Use With:50217 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:3Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H7081
Product Name Wtb Housing, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details