Molex Connector, Rcpt, 4Pos, 1Row, 1.8Mm; Product Range Molex 34967-4001

Description
CONNECTOR, RCPT, 4POS, 1ROW, 1.8MM; Product Range:Mini50 34967 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.8mm; For Use With:Molex CTX50 Series 34905-2443 & 34905-2444 Socket Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 4POS, 1ROW, 1.8MM; Product Range:Mini50 34967 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.8mm; For Use With:Molex CTX50 Series 34905-2443 & 34905-2444 Socket Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 4Pos, 1Row, 1.8Mm; Product Range Molex - 17AC5693 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 1.8Mm; Product Range Molex
17AC5693
Connector, Rcpt, 4Pos, 1Row, 1.8Mm; Product Range Molex 17AC5693
CONNECTOR, RCPT, 4POS, 1ROW, 1.8MM; Product Range:Mini50 34967 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.8mm; For Use With:Molex CTX50 Series 34905-2443 & 34905-2444 Socket Contacts; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 1.8MM; Product Range:Mini50 34967 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:1.8mm; For Use With:Molex CTX50 Series 34905-2443 & 34905-2444 Socket Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC5693
Product Name Connector, Rcpt, 4Pos, 1Row, 1.8Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details