Molex Automotive Conn Housing, Plug, 3Pos; Product Range Molex 34899-3021

Description
AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:MXP120 34899 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP 1.2 CB SWS Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8
Datasheet
Description
AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:MXP120 34899 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP 1.2 CB SWS Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 3Pos; Product Range Molex - 58Y4033 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 3Pos; Product Range Molex
58Y4033
Automotive Conn Housing, Plug, 3Pos; Product Range Molex 58Y4033
AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:MXP120 34899 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP 1.2 CB SWS Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8

AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:MXP120 34899 Series; Gender:Plug; No. of Positions:3Positions; For Use With:AMP 1.2 CB SWS Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58Y4033
Product Name Automotive Conn Housing, Plug, 3Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details