Connector
MINI50 RAHDR SMT 20CKT BLK POL A T&R
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 20POS; PRODUCT RANGE:MINI50 34897 SERIES; AUTOMOTIVE CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:20CONTACTS;
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 20POS ROHS COMPLIANT: YES
MINI50 RAHDR SMT 20CKT BLK POL A T&R ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 34897-8200 | 34897-8200 | 02AH7300 | 79AH9787 |
| Product Name | Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) | Automotive Conn, Right Angle Plug, 20Pos; Product Range Molex | Mini50 Rahdr Smt 20Ckt Blk Pol A T&r Rohs Compliant Molex | |
| Connector Type | Automotive Connector |