Molex Automotive Conn, Right Angle Plug, 20Pos; Product Range Molex 34897-6200

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Conn, Right Angle Plug, 20Pos; Product Range Molex - 33AC9501 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Right Angle Plug, 20Pos; Product Range Molex
33AC9501
Automotive Conn, Right Angle Plug, 20Pos; Product Range Molex 33AC9501
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 20POS; Product Range:Mini50 34897 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:20Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:GoldRoHS Compliant: Yes

AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 20POS; Product Range:Mini50 34897 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:20Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Conn, Right Angle Plug, 20Pos; Product Range Molex - 37AC1123 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Right Angle Plug, 20Pos; Product Range Molex
37AC1123
Automotive Conn, Right Angle Plug, 20Pos; Product Range Molex 37AC1123
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 20POS; Product Range:Mini50 34897 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:20Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon (Polyamide), RoHS Compliant: Yes

AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 20POS; Product Range:Mini50 34897 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:20Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon (Polyamide), RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 34897-6200 33AC9501
Product Name Automotive Conn, Right Angle Plug, 20Pos; Product Range Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Automotive Connectors - 1797872 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details