Molex Electronic Connector 34840-4020

Description
Conn Housing M 8 POS 3.5mm Crimp ST Panel Mount MX 150™ Bag Product overview: 34840-4020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-34840-4020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Housing M 8 POS 3.5mm Crimp ST Panel Mount MX 150™ Bag Product overview: 34840-4020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-34840-4020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-34840-4020
Electronic Connector 340-34840-4020
Conn Housing M 8 POS 3.5mm Crimp ST Panel Mount MX 150™ Bag Product overview: 34840-4020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-34840-4020 can be used for catalog matching and distributor lookup.

Conn Housing M 8 POS 3.5mm Crimp ST Panel Mount MX 150™ Bag Product overview: 34840-4020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-34840-4020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1200807-34840-4020 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1200807-34840-4020
Connectors, Interconnects - Rectangular Connectors - Housings 1200807-34840-4020
Win Source Part Number: 1200807-34840-4020 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 0348404020; 34840-4020.; 348404020; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: Molex Other Names: 2266-34840-4020 RoHS Status: RoHS non-compliant

Win Source Part Number: 1200807-34840-4020
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 0348404020; 34840-4020.; 348404020;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
Mfr: Molex
Other Names: 2266-34840-4020
RoHS Status: RoHS non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mx150 Bulkhd Twistlock Assy 8Ckt Key B Molex - 90AJ3618 - Newark, An Avnet Company
Chicago, IL, United States
Mx150 Bulkhd Twistlock Assy 8Ckt Key B Molex
90AJ3618
Mx150 Bulkhd Twistlock Assy 8Ckt Key B Molex 90AJ3618
MX150 BULKHD TWISTLOCK ASSY 8CKT KEY B

MX150 BULKHD TWISTLOCK ASSY 8CKT KEY B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-34840-4020 1200807-34840-4020 34840-4020 90AJ3618
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Mx150 Bulkhd Twistlock Assy 8Ckt Key B Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details