Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 348300801

Description
Manufacturer: Molex Win Source Part Number: 1332911-0348300801 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 8 Features: Board Guide Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Copper Alloy Voltage Rating: 14VDC Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Applications: Automotive Standard Package: 420 Mounting: Through Hole, Right Angle Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.138" (3.50mm) Insulation Height: 1.014" (25.75mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 034830-0801,WM14555, 34830-0801,348300801 ,0348300801-ND Base Product Number: 034830 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332911-0348300801 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 8 Features: Board Guide Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Copper Alloy Voltage Rating: 14VDC Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Applications: Automotive Standard Package: 420 Mounting: Through Hole, Right Angle Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.138" (3.50mm) Insulation Height: 1.014" (25.75mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 034830-0801,WM14555, 34830-0801,348300801 ,0348300801-ND Base Product Number: 034830 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332911-0348300801 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332911-0348300801
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332911-0348300801
Manufacturer: Molex Win Source Part Number: 1332911-0348300801 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 8 Features: Board Guide Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Copper Alloy Voltage Rating: 14VDC Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Applications: Automotive Standard Package: 420 Mounting: Through Hole, Right Angle Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.138" (3.50mm) Insulation Height: 1.014" (25.75mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 034830-0801,WM14555, 34830-0801,348300801 ,0348300801-ND Base Product Number: 034830 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332911-0348300801
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tray
Number of Positions: 8
Features: Board Guide
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Copper Alloy
Voltage Rating: 14VDC
Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Applications: Automotive
Standard Package: 420
Mounting: Through Hole, Right Angle
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.138" (3.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.138" (3.50mm)
Insulation Height: 1.014" (25.75mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 034830-0801,WM14555,34830-0801,348300801,0348300801-ND
Base Product Number: 034830
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332911-0348300801
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through Hole, Right Angle
Voltage Rating 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
Connector, Header, 14Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7116 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details