Molex Rcpt Housing, 66Pos, Nylon, Crimp; Product Range Molex 34822-0013

Description
RCPT HOUSING, 66POS, NYLON, CRIMP; Product Range:MX123 34822 Series; Gender:Receptacle; No. of Positions:66Position s; For Use With:Molex MX64 33467 Series Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 66POS, NYLON, CRIMP; Product Range:MX123 34822 Series; Gender:Receptacle; No. of Positions:66Position s; For Use With:Molex MX64 33467 Series Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 66Pos, Nylon, Crimp; Product Range Molex - 77AC3398 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 66Pos, Nylon, Crimp; Product Range Molex
77AC3398
Rcpt Housing, 66Pos, Nylon, Crimp; Product Range Molex 77AC3398
RCPT HOUSING, 66POS, NYLON, CRIMP; Product Range:MX123 34822 Series; Gender:Receptacle; No. of Positions:66Position s; For Use With:Molex MX64 33467 Series Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:- RoHS Compliant: Yes

RCPT HOUSING, 66POS, NYLON, CRIMP; Product Range:MX123 34822 Series; Gender:Receptacle; No. of Positions:66Positions; For Use With:Molex MX64 33467 Series Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77AC3398
Product Name Rcpt Housing, 66Pos, Nylon, Crimp; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details