Molex Circular Connectors - Circular Connectors - Housings - 34793-0041 34793-0041

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021107-34793-0041 Number of Positions: 4 Pitch: 2 mm Color: Grey Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass Voltage Rating: 500 V Current Rating: 3 A Number of Contacts: 4 Gender: Male Housing Material: Polyester Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 55935-0410; 34792-0041; 34792-0040; 292253-4; 292132-4; 4-292161-40347930041 ; 347930041; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021107-34793-0041 Number of Positions: 4 Pitch: 2 mm Color: Grey Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass Voltage Rating: 500 V Current Rating: 3 A Number of Contacts: 4 Gender: Male Housing Material: Polyester Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 55935-0410; 34792-0041; 34792-0040; 292253-4; 292132-4; 4-292161-40347930041 ; 347930041; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 34793-0041 - 1021107-34793-0041 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 34793-0041
1021107-34793-0041
Circular Connectors - Circular Connectors - Housings - 34793-0041 1021107-34793-0041
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021107-34793-0041 Number of Positions: 4 Pitch: 2 mm Color: Grey Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass Voltage Rating: 500 V Current Rating: 3 A Number of Contacts: 4 Gender: Male Housing Material: Polyester Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 55935-0410; 34792-0041; 34792-0040; 292253-4; 292132-4; 4-292161-40347930041 ; 347930041; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021107-34793-0041
Number of Positions: 4
Pitch: 2 mm
Color: Grey
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 500 V
Current Rating: 3 A
Number of Contacts: 4
Gender: Male
Housing Material: Polyester
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 55935-0410; 34792-0041; 34792-0040; 292253-4; 292132-4; 4-292161-40347930041; 347930041;
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
Wire-To-Board Connector, Right Angle, Grey, Mini50 34793 Series, Through Hole, Header, 4, 2 Mm Rohs Compliant Molex - 63W4577 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Right Angle, Grey, Mini50 34793 Series, Through Hole, Header, 4, 2 Mm Rohs Compliant Molex
63W4577
Wire-To-Board Connector, Right Angle, Grey, Mini50 34793 Series, Through Hole, Header, 4, 2 Mm Rohs Compliant Molex 63W4577
Wire-To-Board Connector, Right Angle, Grey, Mini50 34793 Series, Through Hole, Header, 4, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Right Angle, Grey, Mini50 34793 Series, Through Hole, Header, 4, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mini50 Rahdr 4Ckt Gry Pol B Tray Molex - 88T1820 - Newark, An Avnet Company
Chicago, IL, United States
Mini50 Rahdr 4Ckt Gry Pol B Tray Molex
88T1820
Mini50 Rahdr 4Ckt Gry Pol B Tray Molex 88T1820
MINI50 RAHDR 4CKT GRY POL B TRAY

MINI50 RAHDR 4CKT GRY POL B TRAY

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1021107-34793-0041 63W4577 88T1820
Product Name Circular Connectors - Circular Connectors - Housings - 34793-0041 Wire-To-Board Connector, Right Angle, Grey, Mini50 34793 Series, Through Hole, Header, 4, 2 Mm Rohs Compliant Molex Mini50 Rahdr 4Ckt Gry Pol B Tray Molex
Connector Type Circular / Cylindrical Connectors
Termination SMD/SMT
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details