Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219444-34792-0040
Number of Positions: 4
Pitch: 2 mm
Color: Black
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 500 V
Current Rating: 3 A
Number of Contacts: 4
Gender: Male
Housing Material: Polyester
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 034792-0040; 0347920040; 347920040;
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
MINI50 VHDR 4CKT BLK POL Y
4 Pos 2mm Pitch Wire-To-Board Header, 3A, 500V, Tin Product overview: 34792-0040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34792-0040 can be used for catalog matching and distributor lookup.
Connector
Molex 34792-0040 Automotive Connector
Molex 34792-0040 Automotive Connector
WIRE-TO-BOARD CONNECTOR, BLACK, MINI50 34792 SERIES, THROUGH HOLE, HEADER, 4, 2 MM ROHS COMPLIANT: YES
MINI50 VHDR 4CKT BLK POL A TRAY
| Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1219444-34792-0040 | 34792-0040 | 316-34792-0040 | 34792-0040 | 1789341 | 63W4572 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 34792-0040 | Connectors Board to Board, PCB Mt Pin Hders & Recept | 3A 500V Electronic Connector | Automotive Connectors | Wire-To-Board Connector, Black, Mini50 34792 Series, Through Hole, Header, 4, 2 Mm Rohs Compliant Molex | |
| Connector Type | Circular / Cylindrical Connectors | Board to Board Connector | Automotive Connector | |||
| Termination | SMD/SMT | SMD/SMT | Solder | |||
| Mounting | Through Hole | Through hole |