Rectangular Power Connector, Product overview: 34729-0082 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34729-0082 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038224-34729-0082
Number of Positions: 8
Color: Brown
Number of Rows: 2
Contact Material: Brass
Voltage Rating: 500 V
Current Rating: 10 A
Gender: Receptacle
Number of Circuits: 8
Orientation: Vertical
Contact Plating: Tin
Categories: Automotive Connectors
Alternative Parts (Cross-Reference): 34729-0160; 34729-0120; 34729-0122; 215310-5; SSW-104-02-T-D; SSW-103-01-F-D034729
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 500 V
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
STAC64 ASSY RCPT 8 CKT BRN PO C
Connector
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-34729-0082 | 1038224-34729-0082 | 34729-0082 | 34729-0082 |
| Product Name | Electronic Connector | Automotive Connectors - 34729-0082 | Connectors Board to Board, PCB Mt Pin Hders & Recept | |
| Gender | Female / Jack | Female / Jack |