Molex Headers, Male Pins 346960102

Description
Connector Header Through Hole, Right Angle 10 (6 + 4 Power) position
Request a Quote Datasheet
Description
Connector Header Through Hole, Right Angle 10 (6 + 4 Power) position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 0346960102-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
0346960102-ND
Headers, Male Pins 0346960102-ND
Connector Header Through Hole, Right Angle 10 (6 + 4 Power) position

Connector Header Through Hole, Right Angle 10 (6 + 4 Power) position

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 0346960102-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Box Header; Header Connector
Termination Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers