Molex 10A 500V Electronic Connector 34691-0160

Description
16 Circuit Right Angle Header, 10A, 500V, Brass, Nickel/Tin Product overview: 34691-0160 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34691-0160 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16 Circuit Right Angle Header, 10A, 500V, Brass, Nickel/Tin Product overview: 34691-0160 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34691-0160 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 500V Electronic Connector
316-34691-0160
10A 500V Electronic Connector 316-34691-0160
16 Circuit Right Angle Header, 10A, 500V, Brass, Nickel/Tin Product overview: 34691-0160 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34691-0160 can be used for catalog matching and distributor lookup.

16 Circuit Right Angle Header, 10A, 500V, Brass, Nickel/Tin Product overview: 34691-0160 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34691-0160 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connectors - 7241340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7241340
Automotive Connectors 7241340
Molex 34691-0160 Automotive Connector

Molex 34691-0160 Automotive Connector

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 34691-0160 - 981622-34691-0160 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 34691-0160
981622-34691-0160
Circular Connectors - Circular Connectors - Housings - 34691-0160 981622-34691-0160
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981622-34691-0160 Number of Positions: 16 Pitch: 2.54 mm Color: Black Connector Type: Rectangular Number of Rows: 2 Termination: Through Hole Contact Material: Brass Voltage Rating: 500 V Current Rating: 10 A Number of Contacts: 16 Gender: Male Housing Material: Thermoplastic Number of Circuits: 16 Orientation: Right Angle Contact Plating: Tin Height: 22.05 mm Plating: Tin Width: 28.96 mm Categories: Circular Connectors - Housings Country of Origin: MX Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 31.89 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 500 V REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981622-34691-0160
Number of Positions: 16
Pitch: 2.54 mm
Color: Black
Connector Type: Rectangular
Number of Rows: 2
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 500 V
Current Rating: 10 A
Number of Contacts: 16
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 16
Orientation: Right Angle
Contact Plating: Tin
Height: 22.05 mm
Plating: Tin
Width: 28.96 mm
Categories: Circular Connectors - Housings
Country of Origin: MX
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 31.89 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 500 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
Connectors - 34691-0160 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
34691-0160
Connectors 34691-0160
STAC64 RA HDR 16 CKT BLK POL TRAY

STAC64 RA HDR 16 CKT BLK POL TRAY

Buy Now
Automotive Conn, Right Angle Plug, 16Pos Rohs Compliant Molex - 01AH1035 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Right Angle Plug, 16Pos Rohs Compliant Molex
01AH1035
Automotive Conn, Right Angle Plug, 16Pos Rohs Compliant Molex 01AH1035
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 16POS ROHS COMPLIANT: YES

AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 16POS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-34691-0160 34691-0160 7241340 981622-34691-0160 34691-0160 01AH1035
Product Name 10A 500V Electronic Connector Automotive Connectors Circular Connectors - Circular Connectors - Housings - 34691-0160 Connectors Automotive Conn, Right Angle Plug, 16Pos Rohs Compliant Molex
Gender Male / Plug Male / Plug
Termination Through Hole Crimp Through Hole
Voltage Rating 500 volts 500 volts
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2405489-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
2 suppliers
Turret Connectors - 36-11320-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details