TE Connectivity Automotive Headers 1-2405489-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 168 Number of Rows : 6 Number of Sections : 4 Number of Signal Positions : 168 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 168 Number of Rows : 6 Number of Sections : 4 Number of Signal Positions : 168 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-2405489-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-2405489-1
Automotive Headers 1-2405489-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 168 Number of Rows : 6 Number of Sections : 4 Number of Signal Positions : 168 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 168
  • Number of Rows : 6
  • Number of Sections : 4
  • Number of Signal Positions : 168
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Packaging Features


  • Packaging Method : Tray/Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Headers, Male Pins - 1734-1-2405489-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-1-2405489-1-ND
Headers, Male Pins 1734-1-2405489-1-ND
168POS,TAB1.2X0.6,HD R ASSY,180DE

168POS,TAB1.2X0.6,HDR ASSY,180DE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1-2405489-1 1734-1-2405489-1-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data