MX123 49/56 circuit dress cover
MX123 49/56 circuit dress cover
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024078-34575-0003
Packaging: Carton
Number of Positions: 12
Number of Rows: 4
Current Rating: 11 A
Housing Material: Polyester
Number of Circuits: 0
Categories: Automotive Connectors
Alternative Parts (Cross-Reference): 1-967626-5; 12040879-B; 12176865-B; 15304882-B; 1-967628-6; 12161187-B0345750003
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
MX123 WIRE DRESS COVER 49/56 CKT ROHS COMPLIANT: YES
MX123 WIRE DRESS COVER 49/56 CKT ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7205744 | 34575-0003 | 1024078-34575-0003 | 77AC8513 |
| Product Name | Automotive Connector Backshells | Automotive Connectors - 34575-0003 | Mx123 Wire Dress Cover 49/56 Ckt Rohs Compliant Molex | |
| Connector Type | Automotive Connector | Automotive Connector |