The MX123 Hrn Conn Assy 73 Ckt Opt9 Key A is a sealed connection system designed for power and wire-to-board applications. It features a 2.54mm pitch and accommodates up to 73 circuits. The receptacle housing is made of black nylon and includes keying to ensure proper mating with compatible connectors. The product operates within a temperature range of -40°C to +125°C and supports a maximum current of 11.0A per contact, with an option for 25.0A. It is RoHS compliant and packaged in trays. This connector is compatible with MX123 headers and MX64 female terminals, making it suitable for various engineering projects requiring reliable electrical connections.
MX123 HRN CONN ASSY 73 CKT OPT9 KEY A/73 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 01AH1023 |
| Product Name | Mx123 Hrn Conn Assy 73 Ckt Opt9 Key A/73 Rohs Compliant Molex |