Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187126-34566-0803
Number of Positions: 80
Pitch: 2.54 mm
Color: Grey
Number of Rows: 4
Termination: Crimp
Current Rating: 25 A
Number of Contacts: 80
Gender: Receptacle
Length: 100.8 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: Grey
Body Material: Nylon, Polyamide
Categories: Custom Parts
Case / Package: 0803
Alternative Parts (Cross-Reference): 0345660803; 34566-0803.; 345660803;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Depth: 47.92 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 500 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1187126-34566-0803 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 34566-0803 |