Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories 343450001

Description
Manufacturer: Molex Win Source Part Number: 1334087-0343450001 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Packaging: Bag Accessory Type: Polarizing Device (Key, Plug, Post) For Use With/Related Products: MX150 Series Standard Package: 15,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 034345-0001,34345-00 01-ND,34345-0001,034 345-0001-E,WM4683,34 345-0001-E,034345000 1-E,343450001-E,3434 50001 Base Product Number: 034345 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1334087-0343450001 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Packaging: Bag Accessory Type: Polarizing Device (Key, Plug, Post) For Use With/Related Products: MX150 Series Standard Package: 15,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 034345-0001,34345-00 01-ND,34345-0001,034 345-0001-E,WM4683,34 345-0001-E,034345000 1-E,343450001-E,3434 50001 Base Product Number: 034345 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories - 1334087-0343450001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
1334087-0343450001
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories 1334087-0343450001
Manufacturer: Molex Win Source Part Number: 1334087-0343450001 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Packaging: Bag Accessory Type: Polarizing Device (Key, Plug, Post) For Use With/Related Products: MX150 Series Standard Package: 15,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 034345-0001,34345-00 01-ND,34345-0001,034 345-0001-E,WM4683,34 345-0001-E,034345000 1-E,343450001-E,3434 50001 Base Product Number: 034345 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1334087-0343450001
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Accessories
Packaging: Bag
Accessory Type: Polarizing Device (Key, Plug, Post)
For Use With/Related Products: MX150 Series
Standard Package: 15,000
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 034345-0001,34345-0001-ND,34345-0001,034345-0001-E,WM4683,34345-0001-E,0343450001-E,343450001-E,343450001
Base Product Number: 034345
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connector Accessories Cavity Plug Straight Polyester Natural MX 150™ Bag - 514-0343450001 - Utmel Electronic Limited
Hong Kong, China
Connector Accessories Cavity Plug Straight Polyester Natural MX 150™ Bag
514-0343450001
Connector Accessories Cavity Plug Straight Polyester Natural MX 150™ Bag 514-0343450001
Connector Accessories Cavity Plug Straight Polyester Natural MX 150™ Bag

Connector Accessories Cavity Plug Straight Polyester Natural MX 150™ Bag

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1334087-0343450001 514-0343450001
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories Connector Accessories Cavity Plug Straight Polyester Natural MX 150™ Bag
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers