Molex Connectors, Interconnects - Rectangular Connectors - Housings 34062-0027

Description
Win Source Part Number: 1038200-34062-0027 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 85202-2; 34796-0201; 34796-0202; AT04-2P-SR01BLK; 174355-7; 1-1924067-5; 1-1924067-4034062002 7; 340620027; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8538.90.7080 Mfr: Molex Other Names: 2266-34062-0027
Request a Quote Datasheet
Description
Win Source Part Number: 1038200-34062-0027 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 85202-2; 34796-0201; 34796-0202; AT04-2P-SR01BLK; 174355-7; 1-1924067-5; 1-1924067-4034062002 7; 340620027; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8538.90.7080 Mfr: Molex Other Names: 2266-34062-0027
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Housings - 1038200-34062-0027 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1038200-34062-0027
Connectors, Interconnects - Rectangular Connectors - Housings 1038200-34062-0027
Win Source Part Number: 1038200-34062-0027 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 85202-2; 34796-0201; 34796-0202; AT04-2P-SR01BLK; 174355-7; 1-1924067-5; 1-1924067-4034062002 7; 340620027; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8538.90.7080 Mfr: Molex Other Names: 2266-34062-0027

Win Source Part Number: 1038200-34062-0027
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 85202-2; 34796-0201; 34796-0202; AT04-2P-SR01BLK; 174355-7; 1-1924067-5; 1-1924067-40340620027; 340620027;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Mfr: Molex
Other Names: 2266-34062-0027

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
2026-34062-0027
Electronic Connector 2026-34062-0027
Combination Line Connector, Product overview: 34062-0027 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34062-0027 can be used for catalog matching and distributor lookup.

Combination Line Connector, Product overview: 34062-0027 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34062-0027 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 34062-0027 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
34062-0027
Connectors 34062-0027
FUEL INJ ASSY RCPT

FUEL INJ ASSY RCPT

Buy Now
Fuel Inj Assy Rcpt 2Ckt Cpa Blk Optc Molex - 77AC8500 - Newark, An Avnet Company
Chicago, IL, United States
Fuel Inj Assy Rcpt 2Ckt Cpa Blk Optc Molex
77AC8500
Fuel Inj Assy Rcpt 2Ckt Cpa Blk Optc Molex 77AC8500
FUEL INJ ASSY RCPT 2CKT CPA BLK OPTC

FUEL INJ ASSY RCPT 2CKT CPA BLK OPTC

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1038200-34062-0027 34062-0027 2026-34062-0027 34062-0027 77AC8500
Product Name Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector Connectors Fuel Inj Assy Rcpt 2Ckt Cpa Blk Optc Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers