Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020777-33481-0301
Number of Positions: 3
Pitch: 3.5 mm
Color: Black
Number of Rows: 1
Termination: Crimp
Current Rating: 22 A
Number of Contacts: 3
Gender: Male
Housing Material: Polystyrene
Orientation: Straight
Body Material: Polystyrene
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): T2010032201-000; 50-36-1809; 6-146250-7; 174921-1; 284539-3; 39357-0003; 34797-03020334810301
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020777-33481-0301 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 33481-0301 |