Molex Automotive Conn Housing, Rcpt, 20Pos; Product Range Molex 33472-2001

Description
AUTOMOTIVE CONN HOUSING, RCPT, 20POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 20POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 20Pos; Product Range Molex - 96W3648 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 20Pos; Product Range Molex
96W3648
Automotive Conn Housing, Rcpt, 20Pos; Product Range Molex 96W3648
AUTOMOTIVE CONN HOUSING, RCPT, 20POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 20POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:20Positions; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96W3648
Product Name Automotive Conn Housing, Rcpt, 20Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 65 mm (2.56 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details