Molex Automotive Conn Housing, Rcpt, 8Pos; Product Range Molex 33472-0802

Description
AUTOMOTIVE CONN HOUSING, RCPT, 8POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 8POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 8Pos; Product Range Molex - 01J5639 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 8Pos; Product Range Molex
01J5639
Automotive Conn Housing, Rcpt, 8Pos; Product Range Molex 01J5639
AUTOMOTIVE CONN HOUSING, RCPT, 8POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 8POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:8Positions; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01J5639
Product Name Automotive Conn Housing, Rcpt, 8Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details