Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 33012-2001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 33012-2001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
33012-2001
Connectors Crimp Contacts, Commercial, Stamped & Formed 33012-2001
MX150 RCPT 0.3 TIN 14/16AWG B WIND SLD

MX150 RCPT 0.3 TIN 14/16AWG B WIND SLD

Buy Now
Singapore, Singapore
22A 250V Electronic Connector
2026-33012-2001
22A 250V Electronic Connector 2026-33012-2001
22A 250V Female Crimp Power Terminal, Tin, 1.5mm²/16AWG Product overview: 33012-2001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 22A, 250V, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-33012-2001 can be used for catalog matching and distributor lookup.

22A 250V Female Crimp Power Terminal, Tin, 1.5mm²/16AWG Product overview: 33012-2001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 22A, 250V, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-33012-2001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 41Y0638 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
41Y0638
Automotive Contact, Socket, Crimp; Product Range Molex 41Y0638
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet
Mx150 Rcpt 0.3 Tin 14/16Awg B Wind Sld Rohs Compliant Molex - 88M8915 - Newark, An Avnet Company
Chicago, IL, United States
Mx150 Rcpt 0.3 Tin 14/16Awg B Wind Sld Rohs Compliant Molex
88M8915
Mx150 Rcpt 0.3 Tin 14/16Awg B Wind Sld Rohs Compliant Molex 88M8915
MX150 RCPT 0.3 TIN 14/16AWG B WIND SLD ROHS COMPLIANT: YES

MX150 RCPT 0.3 TIN 14/16AWG B WIND SLD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 16-14Awg, Crimp; Product Range Molex - 57R9538 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Molex
57R9538
Contact, Socket, 16-14Awg, Crimp; Product Range Molex 57R9538
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:MX150 Series; Contact Plating:Tin Plated Contacts; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:MX150 Series; Contact Plating:Tin Plated Contacts; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33012-2001 33012-2001 2026-33012-2001 41Y0638 88M8915 57R9538
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed 22A 250V Electronic Connector Automotive Contact, Socket, Crimp; Product Range Molex Mx150 Rcpt 0.3 Tin 14/16Awg B Wind Sld Rohs Compliant Molex Contact, Socket, 16-14Awg, Crimp; Product Range Molex
Gender Female / Jack Female / Jack
Termination Crimp Crimp Crimp
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10113YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5311/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers