AUTOMOTIVE CONTACT, CRIMP; Product Range:MX150 33011 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Molex MX150 33482, 33481, 33486 Housing Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 99Y4355 |
| Product Name | Automotive Contact, Crimp; Product Range Molex |
| Connector Type | Automotive Connector |